HARWIN Electronic Connector M20-7820842

Description
Conn Socket Strip SKT 8 POS 2.54mm Solder ST Thru-Hole Tube Product overview: M20-7820842 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7820842 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Socket Strip SKT 8 POS 2.54mm Solder ST Thru-Hole Tube Product overview: M20-7820842 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7820842 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-M20-7820842
Electronic Connector 315-M20-7820842
Conn Socket Strip SKT 8 POS 2.54mm Solder ST Thru-Hole Tube Product overview: M20-7820842 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7820842 can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 8 POS 2.54mm Solder ST Thru-Hole Tube Product overview: M20-7820842 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7820842 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-1823-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1823-ND
Headers, Receptacles, Female Sockets 952-1823-ND
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Harwin - 55K6995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Harwin
55K6995
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Harwin 55K6995
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:M20 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:M20 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 8Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6736 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6736
Connector, Rcpt, 8Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6736
CONNECTOR, RCPT, 8POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M20-7820842 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M20-7820842
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M20-7820842
CONN RCPT 8POS 0.1 GOLD PCB

CONN RCPT 8POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-M20-7820842 952-1823-ND 55K6995 29AH6736 M20-7820842
Product Name Electronic Connector Headers, Receptacles, Female Sockets Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Harwin Connector, Rcpt, 8Pos, 2.54Mm, 1Row; Pitch Spacing Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-004LHLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers