"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
Board-To-Board Connector, Bottom Entry, M20 Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes
CONN RCPT 20POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M20-7851042-ND | 26M1739 | M20-7851042 |
| Product Name | Headers, Receptacles, Female Sockets | Board-To-Board Connector, Bottom Entry, M20 Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |