Amphenol Industrial M12A-12PFFS-SH8001
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
SENSOR CONNECTOR, M12, RCPT, 12P, PANEL; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Contact Plating:GoldRoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1821024 | 1754-1030-ND | 05AC3240 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 12P, Panel; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | |
| Gender | Female / Jack | Female / Jack | |
| Termination | Solder | ||
| Mounting | Panel mount | Panel Mount, Through Hole |