40 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 3A Product overview: M20-7832046 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7832046 can be used for catalog matching and distributor lookup.
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Manufacturer: Harwin Inc.
Win Source Part Number: 847903-M20-7832046
Series: M20
Features: Position Connector
Package: Tube
Family Name: M20-783
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 11
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-2150, M207832046
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-M20-7832046 | 952-2150-ND | 847903-M20-7832046 | 38K5913 |
| Product Name | 3A Electronic Connector | Headers, Receptacles, Female Sockets | Rectangular Connectors - M20-7832046 | Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Harwin |
| Termination | Solder | |||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |