"1/4"" MIL-TYPE ENCLOSED JACK, .25"
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 137-M112BX-ND | 10M6113 |
| Product Name | Audio Connectors | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall |
| Category | Audio / Video |