M20 - 2.54mm (0.1 ) Pitch - DIL Vertical Socket Product overview: M20-7810345R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7810345R can be used for catalog matching and distributor lookup.
Manufacturer: Harwin Inc.
Win Source Part Number: 924719-M20-7810345R
Series: M20
Operating Temperature Range: -40°C ~ 105°C
Features: 6 Position Receptacle, Bottom or Top Entry Connector 0.100" (2.54mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: M20-781
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN RCPT 6POS 0.1 GOLD SMD
CONN RCPT 6POS 0.1 GOLD SMD
"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
3+3 Pos. Female DIL Vertical SMT Conn. (T+R) RoHS Compliant: Yes
CONN RCPT 6POS 0.1 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-M20-7810345R | 924719-M20-7810345R | 952-M20-7810345RCT-ND | 52AC4962 | M20-7810345R |
| Product Name | Electronic Connector | Rectangular Connectors - M20-7810345R | Headers, Receptacles, Female Sockets | 3+3 Pos. Female Dil Vertical Smt Conn. (T+R) Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Current Rating | 3.0 amps | 3.0 amps |