HARWIN Headers, Receptacles, Female Sockets M20-7830246

Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet
Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-2147-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2147-ND
Headers, Receptacles, Female Sockets 952-2147-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Connector, Socket, Dil, 2.54Mm, 4 Position; Connector Systems Harwin - 38K5907 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, Dil, 2.54Mm, 4 Position; Connector Systems Harwin
38K5907
Connector, Socket, Dil, 2.54Mm, 4 Position; Connector Systems Harwin 38K5907
CONNECTOR, SOCKET, DIL, 2.54MM, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:M20 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, SOCKET, DIL, 2.54MM, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:M20 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-2147-ND 38K5907
Product Name Headers, Receptacles, Female Sockets Connector, Socket, Dil, 2.54Mm, 4 Position; Connector Systems Harwin
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-P - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
Ribbon Cable Connectors - 103308-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details