"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONN RCPT 18POS 0.1 TIN PCB
CONN, RCPT, 18POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2833-ND | M20-7830946 | 45AJ6343 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 18Pos, 2Row, 2.54Mm Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |