"2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
CONNECTOR, RCPT, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
CONNECTOR, RCPT, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-3195-2-ND | 69AH1635 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin |
| Connector Type | Header Connector; Receptacle |