HARWIN Headers, Receptacles, Female Sockets M20-7820442

Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-1791-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1791-ND
Headers, Receptacles, Female Sockets 952-1791-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6732 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6732
Connector, Rcpt, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6732
CONNECTOR, RCPT, 4POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1791-ND 29AH6732
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114653-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details