Amphenol Industrial M12A-04PFFP-SF8001
Amphenol Industrial M12A-04PFFP-SF8001
4 Position Circular Connector Receptacle, Female Sockets Solder
M12 PANEL PCB CONN 4PIN F CONN F PIN
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1820747 | 1821004 | 1754-M12A-04PFFP-SF8001-ND | M12A-04PFFP-SF8001 | 04AC8942 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Receptacle, Female Sockets | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Screw | ||||
| Mounting | Panel mount | Panel Mount, Through Hole | Straight Panel MountRoHS Compliant: Yes |