4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Amphenol Industrial M12A-04PFFS-SH8002
M Series, M12, 4A, 04 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-M12A-04PFFS-SH8002-ND | 1820936 | 05AC3201 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | M Series, M12, 4A, 04 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | Panel mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 4.0 amps |