HARWIN Headers, Receptacles, Female Sockets M20-7862042

Description
"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - M20-7862042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M20-7862042-ND
Headers, Receptacles, Female Sockets M20-7862042-ND
"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M20-7862042
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M20-7862042
CONN RECPT 2.54MM SMT 20POS

CONN RECPT 2.54MM SMT 20POS

Supplier's Site
Connector, Socket, Sil, 2.54Mm, 20 Position; Connector Systems Harwin - 26M1742 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, Sil, 2.54Mm, 20 Position; Connector Systems Harwin
26M1742
Connector, Socket, Sil, 2.54Mm, 20 Position; Connector Systems Harwin 26M1742
CONNECTOR, SOCKET, SIL, 2.54MM, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:M20 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, SOCKET, SIL, 2.54MM, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:M20 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M20-7862042-ND M20-7862042 26M1742
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Socket, Sil, 2.54Mm, 20 Position; Connector Systems Harwin
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Surface Mount Surface Mount Surface Mount
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB A
Gender Female / Jack
View Details
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details