HARWIN Headers, Receptacles, Female Sockets M20-7910342R

Description
"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet
Description
"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3196-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3196-6-ND
Headers, Receptacles, Female Sockets 952-3196-6-ND
"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3196-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3196-1-ND
Headers, Receptacles, Female Sockets 952-3196-1-ND
"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3196-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3196-2-ND
Headers, Receptacles, Female Sockets 952-3196-2-ND
"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M20-7910342R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M20-7910342R
CONN RCPT 3POS 0.1 GOLD SMD R/A

CONN RCPT 3POS 0.1 GOLD SMD R/A

Supplier's Site
Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 69AH1636 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
69AH1636
Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 69AH1636
CONNECTOR, RCPT, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6757 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6757
Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6757
CONNECTOR, RCPT, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3196-6-ND M20-7910342R 69AH1636
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers