5 (4 + PE) Position Circular Connector Insert, Male Pins Solder
SENSOR CONNECTOR, 5POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-M12K-05PMEP-EE0001-ND | 94AC3458 |
| Product Name | Circular Connector Assemblies | Sensor Connector, 5Pos, Plug, M12, Panel; Product Range Amphenol Ltw |
| Connector Type | Insert, Male Pins | |
| Mounting | Panel Mount, Through Hole | Straight Panel Mount |
| Voltage Rating | 630 volts |