"20 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
"20 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
"20 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
I/O Connectors RCP 20 POS 0.5mm Sol RA SMD 20Termina Product overview: LX60-20S from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-LX60-20S can be used for catalog matching and distributor lookup.
Hirose LX60-20S Telephone Connector
Hirose LX60-20S Telephone Connector
Hirose LX60-20S Telephone Connector
CUT TAPE - 245-0016-8-00 REEL
CONN RCPT 20P 0.02 GOLD SMD R/A
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H11404CT-ND | 2004-LX60-20S | 7008329P | 7008329 | LX60-20S | LX60-20S |
| Product Name | Headers, Receptacles, Female Sockets | SMD Electronic Connector | Backplane Connectors | Backplane Connectors | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Phone Jack / Plug | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Mounting | Surface Mount, Right Angle | Surface mount | Surface Mount, Right Angle | |||
| Voltage Rating | 50 volts | 50 volts | 50 volts | |||
| Current Rating | 0.5 amps | 0.5 amps | 0.5 amps | |||
| Number of Contacts | 20 # | 20 # |