5 Position Circular Connector Plug, Female Sockets Solder
Amphenol Industrial M12A-05PFFR-SF7003
M Series, M12, 4A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M12A-05PFFR-SF7003-ND | 1820544 | 50AC2953 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | M Series, M12, 4A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw |
| Connector Type | Plug, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel mount | |
| Voltage Rating | 60 volts | 60 volts | |
| Current Rating | 4.0 amps |