Amphenol Industrial M12D-04PMMR-EE0001
Amphenol Industrial M12D-04PMMR-EE0001
M Series Sensor Connector, M12, D Code,
M12 D CODE 90 DIP, PLASTIC, M CO
SENSOR CONN, M12, R/A PLUG, 4POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2527229 | M12D-04PMMR-EE0001 | 1754-M12D-04PMMR-EE0001-ND | 32AK6429 |
| Product Name | Industrial Circular Connectors | Unspecified Connectors | Circular Connector Assemblies | Sensor Conn, M12, R/a Plug, 4Pos, Pcb; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | ||
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | |||
| Mounting | Through Hole, Right Angle | Right Angle PCB Mount |