"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Tin"
CONN RCPT 3POS 0.1 TIN SMD
3 Pos. Female SIL Vertical SMT Conn. RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M20-7860346-ND | M20-7860346 | 76Y3501 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 3 Pos. Female Sil Vertical Smt Conn. Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |