8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Amphenol Industrial M12A-08PFFS-SH8001
SENSOR CONNECTOR, M12, RCPT, 8POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
SENSOR CONNECTOR, M12, RCPT, 8POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-M12A-08PFFS-SH8001-ND | 1820948 | 10AC8285 | 05AC3224 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 8Pos; Product Range Amphenol Ltw | Sensor Connector, M12, Rcpt, 8Pos; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount, Through Hole | Panel mount | Straight Panel Mount | Straight Panel Mount |
| Voltage Rating | 30 volts | 30 volts | ||
| Current Rating | 2.0 amps |