"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONNECTOR, RECEPTACLE, 10 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 10, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
CONN RCPT 10POS 0.1 TIN PCB
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1847-ND | 55K7004 | 38K5906 | M20-7821046 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Position, 1Row, 2.54Mm; Connector Systems Harwin | Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |