CONN RCPT 30POS 0.1 GOLD SMD
CONN RCPT 30POS 0.1 GOLD SMD
"30 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
15+15 Pos. Female DIL Vertical SMT Conn. (T+R) RoHS Compliant: Yes
CONN RCPT 30POS 0.1 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-M20-7811545RDKR-ND | 52AC4980 | M20-7811545R |
| Product Name | Headers, Receptacles, Female Sockets | 15+15 Pos. Female Dil Vertical Smt Conn. (T+R) Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |