"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
CONN RCPT 10POS 0.1 GOLD SMD
CONN, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M20-7870542-ND | M20-7870542 | 45AJ6345 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |