"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONNECTOR, RCPT, 5POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-1801-ND | 29AH6733 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Through Hole | |
| Voltage Rating | 1000 volts |