"12 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
CONN RCPT 12POS 0.1 GOLD SMD
6+6 Pos. Female DIL Vertical SMT Co RoHS Compliant: Yes
CONN, RCPT, 12POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3211-ND | M20-7810645 | 52AC4967 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 6+6 Pos. Female Dil Vertical Smt Co Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |