"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
CONN RCPT 6POS 0.1 TIN PCB R/A
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 6, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1778-ND | M20-7880346 | 38K5914 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |