"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
2+2 Pos. Female DIL Horizontal Throughboard Conn. RoHS Compliant: Yes
CONN RCPT 4POS 0.1 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M20-7880242-ND | 55K7256 | M20-7880242 |
| Product Name | Headers, Receptacles, Female Sockets | 2+2 Pos. Female Dil Horizontal Throughboard Conn. Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |