HARWIN Headers, Receptacles, Female Sockets M20-7911042R

Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3201-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3201-6-ND
Headers, Receptacles, Female Sockets 952-3201-6-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3201-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3201-2-ND
Headers, Receptacles, Female Sockets 952-3201-2-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3201-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3201-1-ND
Headers, Receptacles, Female Sockets 952-3201-1-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Connector, Rcpt, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 69AH1641 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
69AH1641
Connector, Rcpt, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 69AH1641
CONNECTOR, RCPT, 10POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6762 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6762
Connector, Rcpt, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6762
CONNECTOR, RCPT, 10POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-3201-6-ND 69AH1641
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 10Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28634-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers