Amphenol Industrial M12A-05PMMP-SF8002
5 Position Circular Connector Plug, Male Pins Solder
SENSOR CONN, M12, PLUG, 5POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: No
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1821074 | 1754-M12A-05PMMP-SF8002-ND | 04AC8978 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Conn, M12, Plug, 5Pos, Pcb; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Plug, Male Pins | |
| Gender | Male / Plug | Male / Plug | |
| Termination | Screw | ||
| Mounting | Panel mount | Panel Mount, Through Hole | Straight Panel Mount |