Conn Socket Strip SKT 14 POS 2.54mm Solder ST Thru-Hole Tube Product overview: M20-7821446 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7821446 can be used for catalog matching and distributor lookup.
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONN RCPT 14POS 0.1 TIN PCB
CONNECTOR, RCPT, 14POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:14Contacts;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-M20-7821446 | M20-7821446-ND | M20-7821446 | 29AH6739 |
| Product Name | Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 14Pos, 2.54Mm, 1Row; Pitch Spacing Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |