"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONNECTOR, RCPT, 12POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:12Contacts;
CONN RCPT 12POS 0.1 TIN PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M20-7821246-ND | 29AH6738 | M20-7821246 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 12Pos, 2.54Mm, 1Row; Pitch Spacing Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |