Win Source Part Number: 1339803-M12D-04PFFR-
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: M
Number of Positions: 4
Color: Silver
Features: Board Guide, Board Lock
Connector Type: Plug, Female Sockets
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250V
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: D
Standard Package: 10
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Polyamide (PA) , Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
HTSUS: 8536.69.4020
Mfr: Amphenol LTW
Base Product Number: M12D-04PFFR
Primary Material: Metal
Circular Connector, Product overview: M12D-04PFFR-SF8001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-M12D-04PFFR-SF80
4 Position Circular Connector Plug, Female Sockets Solder
M Series, M12, 4A, 04 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1339803-M12D-04PFFR-SF8001 | 436-M12D-04PFFR-SF8001 | M12D-04PFFR-SF8001-ND | 50AC2996 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Electronic Connector | Circular Connector Assemblies | M Series, M12, 4A, 04 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Plug, Female Sockets | ||
| Termination | Solder | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |