4 Position Circular Connector Plug, Female Sockets Solder
Amphenol Industrial M12A-04PFFR-SF7003
M Series, M12, 4A, 04 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
M12 CONN RIGHT ANGLE ACODE
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M12A-04PFFR-SF7003-ND | 1820640 | 50AC2940 | M12A-04PFFR-SF7003 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | M Series, M12, 4A, 04 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw | Circular Connector Assemblies |
| Connector Type | Plug, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel mount | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Current Rating | 4.0 amps | 4.0 amps |