M Series Sensor Connector, M12, A Code,
M12 A CODE 90 DIP, PLASTIC, M CO
SENSOR CONN, M12, R/A PLUG, 8POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M12A-08PMMR-EE0001 | 1754-M12A-08PMMR-EE0001-ND | 32AK6424 |
| Product Name | Unspecified Connectors | Circular Connector Assemblies | Sensor Conn, M12, R/a Plug, 8Pos, Pcb; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Male Pins | ||
| Mounting | Through Hole, Right Angle | Right Angle PCB Mount | |
| Voltage Rating | 30 volts |