"12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
CONN, R/A RCPT, 12POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
CONN RCPT 12POS 0.1 GOLD SMD R/A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3206-6-ND | 45AJ6349 | M20-7920642R |
| Product Name | Headers, Receptacles, Female Sockets | Conn, R/a Rcpt, 12Pos, 2Row, 2.54Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |