M12 A, 12P, NONE, RECEPTACLE, M,
M12 A, 12P, NONE, RECEPTACLE, M,
M Series Sensor Connector, M12, A Code,
SENSOR CONN, M12, PLUG, 12POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-M12A-12PMMP-EE0001CT-ND | M12A-12PMMP-EE0001 | 32AK6425 |
| Product Name | Circular Connector Assemblies | Unspecified Connectors | Sensor Conn, M12, Plug, 12Pos, Pcb; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Male Pins | ||
| Mounting | Through Hole | Straight PCB Mount | |
| Voltage Rating | 30 volts |