"40 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
CONNECTOR, RCPT, 40POS, 2.54MM, 2ROW; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 40POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3218-ND | 52AC4981 | 29AH6729 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 40Pos, 2.54Mm, 2Row; Connector Systems Harwin | Connector, Rcpt, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector |