"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN, RCPT, 12POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
CONN RCPT 12POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1852-ND | 45AJ6339 | M20-7821242 |
| Product Name | Headers, Receptacles, Female Sockets | Conn, Rcpt, 12Pos, 1Row, 2.54Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |