HARWIN Headers, Receptacles, Female Sockets M20-7850342

Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3071-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3071-ND
Headers, Receptacles, Female Sockets 952-3071-ND
"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6752 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6752
Connector, Rcpt, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6752
CONNECTOR, RCPT, 6POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-3071-ND 29AH6752
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 6Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle, Bottom or Top Entry
Mounting Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1593-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details