HARWIN Headers, Receptacles, Female Sockets M20-7830842

Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-1819-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1819-ND
Headers, Receptacles, Female Sockets 952-1819-ND
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 16Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6748 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6748
Connector, Rcpt, 16Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6748
CONNECTOR, RCPT, 16POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1819-ND 29AH6748
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 16Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10302408AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-11073-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details