HARWIN Electronic Connector M20-7910542R

Description
M20 - 2.54mm (0.1 ) Pitch - SIL Horizontal Socket Product overview: M20-7910542R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7910542R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
M20 - 2.54mm (0.1 ) Pitch - SIL Horizontal Socket Product overview: M20-7910542R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7910542R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-M20-7910542R
Electronic Connector 315-M20-7910542R
M20 - 2.54mm (0.1 ) Pitch - SIL Horizontal Socket Product overview: M20-7910542R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7910542R can be used for catalog matching and distributor lookup.

M20 - 2.54mm (0.1 ) Pitch - SIL Horizontal Socket Product overview: M20-7910542R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7910542R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-3198-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3198-2-ND
Headers, Receptacles, Female Sockets 952-3198-2-ND
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3198-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3198-1-ND
Headers, Receptacles, Female Sockets 952-3198-1-ND
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3198-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3198-6-ND
Headers, Receptacles, Female Sockets 952-3198-6-ND
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M20-7910542R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M20-7910542R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M20-7910542R
CONN RCPT 5POS 0.1 GOLD SMD R/A

CONN RCPT 5POS 0.1 GOLD SMD R/A

Supplier's Site
Connector, Rcpt, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 69AH1638 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
69AH1638
Connector, Rcpt, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 69AH1638
CONNECTOR, RCPT, 5POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
5 Pos. Female Sil Horizontal Smt Co Rohs Compliant Harwin - 52AC4985 - Newark, An Avnet Company
Chicago, IL, United States
5 Pos. Female Sil Horizontal Smt Co Rohs Compliant Harwin
52AC4985
5 Pos. Female Sil Horizontal Smt Co Rohs Compliant Harwin 52AC4985
5 Pos. Female SIL Horizontal SMT Co RoHS Compliant: Yes

5 Pos. Female SIL Horizontal SMT Co RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6759 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6759
Connector, Rcpt, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6759
CONNECTOR, RCPT, 5POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-M20-7910542R 952-3198-2-ND M20-7910542R 69AH1638 52AC4985
Product Name Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 5 Pos. Female Sil Horizontal Smt Co Rohs Compliant Harwin
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
Mounting PC Mount
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers