USB TYPE C POWER ONLY 6P IPX7
USB TYPE C POWER ONLY 6P IPX7
USB TYPE C POWER ONLY 6P IPX7
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 5149-LWP-C108D-007-J-19CT-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole |