Amphenol Industrial M12A-05PFFS-SH8001
Amphenol Industrial M12A-05PFFS-SH8001
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1821030 | 1820707 | 1754-M12A-05PFFS-SH8001-ND | 05AC3208 | 10AC8282 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 5Pos; Product Range Amphenol Ltw | Sensor Connector, M12, Rcpt, 5Pos; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Receptacle, Female Sockets | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Solder | Screw | |||
| Mounting | Panel mount | Panel mount | Panel Mount, Through Hole | Straight Panel Mount | Straight Panel Mount |