HARWIN Headers, Receptacles, Female Sockets M20-7831346

Description
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet
Description
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-2548-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2548-ND
Headers, Receptacles, Female Sockets 952-2548-ND
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-M20-7831346
Electronic Connector 315-M20-7831346
Conn Socket Strip SKT 26 POS 2.54mm Solder ST Thru-Hole Tube Product overview: M20-7831346 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7831346 can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 26 POS 2.54mm Solder ST Thru-Hole Tube Product overview: M20-7831346 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M20-7831346 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 26Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6750 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6750
Connector, Rcpt, 26Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6750
CONNECTOR, RCPT, 26POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-2548-ND 315-M20-7831346 29AH6750
Product Name Headers, Receptacles, Female Sockets Electronic Connector Connector, Rcpt, 26Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data