4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Amphenol Industrial M12A-04PFFS-SF8001
Amphenol Industrial M12A-04PFFS-SF8001
SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
CONN RCPT FMALE 4P GOLD SLDR CUP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-M12A-04PFFS-SF8001-ND | 1821044 | 1820697 | 05AC3198 | M12A-04PFFS-SF8001 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 4Pos; Product Range Amphenol Ltw | Circular Connector Assemblies |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | Panel mount | Panel mount | Straight Panel Mount | Panel Mount, Through Hole |
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | |
| Current Rating | 4.0 amps | 4.0 amps |