"16 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Tin"
8+8 Pos. Female DIL Vertical Throughboard Conn. RoHS Compliant: Yes
CONN RCPT 16POS 0.1 TIN PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M20-7850846-ND | 03M3418 | M20-7850846 |
| Product Name | Headers, Receptacles, Female Sockets | 8+8 Pos. Female Dil Vertical Throughboard Conn. Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |