"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONNECTOR, RECEPTACLE, 16 POS, 2.54MM, 1 ROW, 8.51 MM INSULATION HEIGHT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, RCPT, 16POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:16Contacts;
CONN RCPT 16POS 0.1 TIN PCB
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1862-ND | 66776310 | 29AH6741 | M20-7821646 |
| Product Name | Headers, Receptacles, Female Sockets | Connector/Terminal/Pin | Connector, Rcpt, 16Pos, 2.54Mm, 1Row; Pitch Spacing Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |