"8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
CONNECTOR, RCPT, 8POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
CONN RCPT 8POS 0.1 GOLD SMD
CONNECTOR, RECEPTACLE, 8POS, 2.54MM, 2ROW, PITCH SPACING:2.54MM, NO. OF CONTACTS:8CONTACTS, GENDER:RECEPTACLE, PRODUCT RANGE:M20 SERIES, CONTACT TERMINATION TYPE:SURFACE MOUNT, NO. OF ROWS:2ROWS, CONTACT PLATING:GOLD PLATED CONTACTS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3209-ND | 29AH6726 | M20-7810445 | 99032534 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 8Pos, 2.54Mm, 2Row; Pitch Spacing Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector/Terminal/Pin |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount | ||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 8 # |