"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
CONNECTOR, RCPT, 20POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
CONN RCPT 20POS 0.1 TIN PCB R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1904-ND | 45AJ6346 | M20-7892046 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 20Pos, 1Row, 2.54Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps |