HARWIN Headers, Receptacles, Female Sockets M20-7890646

Description
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
Request a Quote Datasheet
Description
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3252-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3252-ND
Headers, Receptacles, Female Sockets 952-3252-ND
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"

"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M20-7890646 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M20-7890646
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M20-7890646
CONN RCPT 6POS 0.1 TIN PCB R/A

CONN RCPT 6POS 0.1 TIN PCB R/A

Supplier's Site
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin - 38K5925 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin
38K5925
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin 38K5925
Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 6, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 6, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3252-ND M20-7890646 38K5925
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, M20 Series, Through Hole, Receptacle, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant Harwin
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data